NPFC - MIL-PRF-12126

VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 February 1996
Status: active
Page Count: 11
scope:

This specification covers lever-operated, quick-opening, bronze gate valves with a solid-wedge or double-wedge disk and threaded ends. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Tank-automotive and Armaments Command, ATTN: AMSTA-TR-E/BLUE, Warren, MI 48397-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.

intended Use:

The valves covered by this specification are for general purpose use with water, oil, and liquid gas.

Document History

July 26, 2021
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
Scope. This specification covers lever-operated, quick-opening, bronze gate valves with a solid-wedge or double-wedge disk and threaded ends.
March 18, 2016
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.
April 15, 2004
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.
MIL-PRF-12126
February 20, 1996
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
This specification covers lever-operated, quick-opening, bronze gate valves with a solid-wedge or double-wedge disk and threaded ends. Beneficial comments (recommendations, additions, deletions) and...
February 2, 1990
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.
November 9, 1979
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.
April 11, 1979
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.
September 26, 1960
VALVES, GATE: BRONZE, LEVER OPERATED, QUICK OPENING, 125 PSI AND 150 PSI
A description is not available for this item.

References

Advertisement