SSPC PAINT 34

Water-Borne Epoxy Topcoat for Steel Surfaces

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 May 1996
Status: active
Page Count: 6
scope:

This specifi cation covers an ambient-cured, twocomponent water-borne epoxy coating that is intended for use as a fi nish coat in multicoat water-borne epoxy systems for steel.

Topcoats are categorized according to performance levels

Topcoats meeting this specifi cation, when used with an appropriate primer, are suitable for exposures in Environmental Zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water), 2B (frequently wet by salt water), and 3C (chemical exposure, alkaline).

The specifi ed topcoat is intended for application by brush, spray, or roller over primed surfaces prepared in accordance with the manufacturer's recommendations. It is suitable for use as a water-borne epoxy topcoat in a two-coat system or as an intermediate coat and topcoat in a three-coat system, to be applied in accordance with the manufacturer's recommendations.

Document History

SSPC PAINT 34
May 1, 1996
Water-Borne Epoxy Topcoat for Steel Surfaces
This specifi cation covers an ambient-cured, twocomponent water-borne epoxy coating that is intended for use as a fi nish coat in multicoat water-borne epoxy systems for steel. Topcoats are...
May 1, 1996
Water-Borne Epoxy Topcoat for Steel Surfaces
A description is not available for this item.
May 1, 1996
Water-Borne Epoxy Topcoat for Steel Surfaces
A description is not available for this item.

References

Advertisement