MODUK - DEF STAN 91-105

Grease, Multi-Purpose, Heavy Duty NATO Code: G-421 Joint Service Designation: XG-291

inactive
Organization: MODUK
Publication Date: 5 September 1997
Status: inactive
Page Count: 17
scope:

This Defence Standard specifies the requirements for one grade of multi-purpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings, and other mechanisms over the temperature range minus 30°C to plus 140°C and where satisfactory performance in the presence of water is required.

 

Document History

February 28, 2003
Grease, Multipurpose: Heavy Duty NATO Code: G-421 Joint Service Designation: XG-291
This Defence Standard specifies the requirements for one grade of multipurpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the...
February 28, 2003
Grease, Multipurpose: Heavy Duty NATO Code: G-421 Joint Service Designation: XG-291
A description is not available for this item.
DEF STAN 91-105
September 5, 1997
Grease, Multi-Purpose, Heavy Duty NATO Code: G-421 Joint Service Designation: XG-291
This Defence Standard specifies the requirements for one grade of multi-purpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings, and other mechanisms over the...

References

Advertisement