DS/EN 60332-1-3
Tests on electric and optical fibre cables under fire conditions -- Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of flaming droplets/particles
| Organization: | DS |
| Publication Date: | 3 December 2004 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is subjected to defined fire conditions. NOTE - Testing to EN 60332-1-3 may be performed simultaneously with that to EN 60332-1-2, if required. Recommended requirements for performance are given in Annex A. EN 60332-1-3 specifies the use of a 1 kW pre-mixed flame and is for general use, except that the procedure specified may not
Document History