ETSI - PRETS 300 394-2-1

Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-1: Test Suites Structure and Test Purposes

inactive
Organization: ETSI
Publication Date: 1 December 1996
Status: inactive
Page Count: 62
scope:

This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Voice plus Data (V+D) protocols.

The conformance testing of Connection Oriented Network Protocol (CONP) is outside the scope of this ETS. Instead, existing test specifications for that protocol should be applied.

The testing of supplementary services is outside the scope of this ETS.

The TPs presented in this ETS are applicable to TETRA MSs supporting optional security as specified in ETS 300 392-7 [3], taking into account the restrictions described in more detail further on in this ETS. However, the actual testing of security features is outside the scope of this ETS.

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5], as well as the ETSI methodology for conformance testing, ETS 300 406 [6], are used as the basis for the test methodology.

Document History

February 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Sub-Part 1: Test Suite Structure and Test Purposes
A description is not available for this item.
December 1, 1997
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-1: Test Suite Structure and Test Purposes
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Voice plus Data (V+D) protocols. The conformance testing of...
PRETS 300 394-2-1
December 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-1: Test Suites Structure and Test Purposes
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Voice plus Data (V+D) protocols. The conformance testing of...

References

Advertisement