SNV - SN ISO 6162-1
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
SN ISO 6162-1
August 1, 2005
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127 (ISO 6162-1:2002)
A description is not available for this item.