ASD-STAN - PREN 4612-009

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 009: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 March 2005
Status: inactive
Page Count: 7

Document History

March 1, 2018
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 009: Silver plated copper Operating temperatures, between - 65 °C and 150 °C Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use...
PREN 4612-009
March 1, 2005
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 009: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard
A description is not available for this item.
Advertisement