NPFC - MIL-F-8815/22

FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 September 1991
Status: active
Page Count: 1

Document History

July 1, 2015
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES FAHRENHEIT, F14 AIRCRAFT, 12 GPM
A description is not available for this item.
MIL-F-8815/22
September 24, 1991
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM
A description is not available for this item.
July 31, 1985
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM
This specification is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The complete...
December 20, 1984
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM
A description is not available for this item.
July 29, 1983
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM
A description is not available for this item.
January 30, 1981
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 12 GPM
A description is not available for this item.

References

Advertisement