ISO/IEC 7065-1

Information Processing - Data Interchange on 200 mm (8 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on Both Sides - Part 1: Dimensional, Physical and Magnetic Characteristics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 1985
Status: active
Page Count: 19
ICS Code (Magnetic disks): 35.220.21

Document History

ISO/IEC 7065-1
April 1, 1985
Information Processing - Data Interchange on 200 mm (8 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on Both Sides - Part 1: Dimensional, Physical and Magnetic Characteristics
A description is not available for this item.

References

Advertisement