DLA - DESC-DWG-83013 REV C
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROPROCESSOR, CPU, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 September 1989 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function fmax 01 NSC800 8 bit microprocessor 2.5 MHz 02 NSC800-35 8 Bit microprocessor 3.5 MHz
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096″ × .620″ × .225″) dual-in-line package Z C-5 (44-terminal, .662″ × .662″ × .120″) square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - +3 V dc to +7 V dc Voltage on any pin with respect to ground- - - - - - - −0.3 V dc to VCC +0.3 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case Q - - - - - - - - - - - - - - - - - - - - - - - 1 W Case Z - - - - - - - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C Thermal resistance, junction to case (θJC) - - - - - - See MIL-M-38510, appendix C
Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Operating supply voltage range (VCC) - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH)(logic inputs): VCC at 4.5 V - - - - - - - - - - - - - - - - - - 3.6 V dc to 4.5 V dc VCC at 5.5 V - - - - - - - - - - - - - - - - - - 4.4 V dc to 5.5 V dc Maximum low level input voltage (VIL)(logic inputs): VCC at 4.5 V - - - - - - - - - - - - - - - - - - 0 V dc to 0.9 V dc VCC at 5.5 V - - - - - - - - - - - - - - - - - - 0 V dc to 1.1 V dc Frequency of operation (fmax), VCC at 5 V: Device type 01 - - - - - - - - - - - - - - - - - 0.5 MHz to 2.5 MHz Device type 02 - - - - - - - - - - - - - - - - - 0.5 MHz to 3.5 MHz Clock cycle time (tCYC): Device type 01 - - - - - - - - - - - - - - - - - 400 ns minimum Device type 02 - - - - - - - - - - - - - - - - - 300 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History