BSI - BS 5351

Steel Ball Valves for the Petroleum, Petrochemical and Allied Industries

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 1986
Status: inactive
Page Count: 30
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Other equipment for petroleum and natural gas industries): 75.180.99
scope:

Valve seat and body pressure/temperature ratings, the design, materials, dimensions, operation, performance, testing and marking of straightway steel ball valves having specified wall thickness, antistatic feature and fire tested design. Valves of PN 10 to PN 40 and classes 150, 300, 600 and 800 with a variety of end fittings.

Document History

BS 5351
January 31, 1986
Steel Ball Valves for the Petroleum, Petrochemical and Allied Industries
Valve seat and body pressure/temperature ratings, the design, materials, dimensions, operation, performance, testing and marking of straightway steel ball valves having specified wall thickness,...
May 28, 1976
Steel ball valves for the petroleum, petrochemicals and allied industries
A description is not available for this item.
January 1, 1976
Specification. Steel ball valves for the petroleum, petrochemicals and allied industries
Specifies carbon and alloy steel straightway port ball valves within flanges butt-weld, screwed or socket-weld ends, in nominal sizes within the range 8 to 400 mm and classes 150, 300, 600 and 900.

References

Advertisement