FORD WSS-M4D240-A2

COATING, POWDERED, THERMOPLASTIC NYLON (TYPE 11 OR 12)***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 17 January 2007
Status: active
Page Count: 4
scope:

This specification defines the material requirements for thermoplastic nylon (Type 11 or 12) powder coatings applied electrostatically, in a fluidized bed, or a variation thereof. A primer may be required to meet the performance requirements of this specification.

Two types of nylon coating are covered by this specification, as follows:

Type I - Thick Nylon 11 or Nylon 12 coating used on parts which are susceptible to high wear.

Type II - Thin Nylon 11 or Nylon 12 coating.

Document History

March 22, 2023
POLYAMIDE (PA) 11 OR 12, POWDER COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material requirements for powder coatings applied by electrostatic spray, fluidized bed, or a variation thereof.
FORD WSS-M4D240-A2
January 17, 2007
COATING, POWDERED, THERMOPLASTIC NYLON (TYPE 11 OR 12)***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material requirements for thermoplastic nylon (Type 11 or 12) powder coatings applied electrostatically, in a fluidized bed, or a variation thereof. A primer may be...
December 7, 1998
COATING, POWDERED, THERMOPLASTIC NYLON (TYPE 11 OR 12)
1. SCOPE This specification defines the material requirements for thermoplastic nylon (Type 11 or 12) powder coatings applied electrostatically, in a fluidized bed, or a variation thereof. A primer...

References

Advertisement