FORD WSE-M1P93-A1

PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 17 March 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

These specifications define the requirements for electroplated or mechanically plated deposits and associated hexavalent chromium free coatings.

Document History

October 7, 2010
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for electroplated or mechanically plated deposits and associated hexavalent chromium free coatings.
FORD WSE-M1P93-A1
March 17, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the requirements for electroplated or mechanically plated deposits and associated hexavalent chromium free coatings.
January 28, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the requirements for electroplated or mechanically plated deposits and associated chromate coatings.
March 15, 1996
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES
1. SCOPE This specification defines the requirements for electroplated or mechanically plated deposits and associated chromate coatings.

References

Advertisement