AWWA C216

Heat-Shrinkable Cross-Linked Polyolefin Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines

inactive
Buy Now
Organization: AWWA
Publication Date: 23 January 2000
Status: inactive
Page Count: 20

Document History

October 24, 2022
Heat-Shrinkable Cross-Linked Polyolefin Coatings for Steel Water Pipe and Fittings
This standard describes the material, application, and field-procedure requirements for protective exterior coatings consisting of heat-shrinkable cross-linked polyolefin coatings. ANSI/AWWA C216...
January 24, 2015
Heat-Shrinkable Cross-Linked Polyolefin Coatings for Steel Water Pipe and Fittings
This standard describes the material, application, and field-procedure requirements for protective exterior coatings consisting of heat-shrinkable cross-linked polyolefin coatings. ANSI/AWWA C216...
January 21, 2007
Heat-Shrinkable Cross-Linked Polyolefin Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
This standard describes the material, application, and field-procedure requirements for protective exterior coatings consisting of heat-shrinkable, cross-linked polyolefin coatings. ANSI/AWWA C216...
AWWA C216
January 23, 2000
Heat-Shrinkable Cross-Linked Polyolefin Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
January 1, 1994
Heat-Shrinkable Cross-Linked Polyolefin Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
January 29, 1989
Heat-Shrinkable Cross-Linked Polyolefin Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
Advertisement