BSI - BS EN 2045

Square Bars, Drawn, in Aluminium and Aluminium Alloys - Tolerance Class h 11 - Thickness 6 mm Less Than or Equal to a Less Than or Equal to 50 mm - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 24 December 2001
Status: active
Page Count: 10
ICS Code (Components for aerospace construction): 49.035
ICS Code (Aluminium): 49.025.20

Document History

BS EN 2045
December 24, 2001
Square Bars, Drawn, in Aluminium and Aluminium Alloys - Tolerance Class h 11 - Thickness 6 mm Less Than or Equal to a Less Than or Equal to 50 mm - Dimensions
A description is not available for this item.

References

Advertisement