DLA - SMD-5962-87543 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 October 1987
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 82S62 Nine-input parity checker/generator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead ¼" × ¾"), dual-in-line package D F-2 (14-lead ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - 918.5 mW Lead temperature (soldering 10 seconds)- - - +300°C Thermal resistance, junction-to-case (θJC): Case C - - - - - - - - - - - - - - - - - - 25°C/W Case D - - - - - - - - - - - - - - - - - - 30°C/W Junction temperature (TJ)- - - - - - - - - - +175°C DC input current - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current, into output - - - - - - - +30 mA

Supply voltage (VCC) - - - - - - - - - - - - +4.5 V dc to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - 0.8 V dc Ambient operating temperature range (TA) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 20, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 10, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 28, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 4, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87543 REV A
October 6, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 1, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement