DS/EN ISO/IEC 11172-3

Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s - Part 3: Audio

inactive, Most Current
Organization: DS
Publication Date: 24 May 1995
Status: inactive
Page Count: 160
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 11172 specifies the coded representation of high quality audio for storage media and the method for decoding of high quality audio signals. The input of the encoder and the output of the decoder are compatible with existing PCM standards such as standard Compact Disc and Digital Audio Tape. This part of ISO/IEC 11172 is intended for application to digital storage media providing a total continuous transfer rate of about 1,5 Mbit/sec for both audio and video bitstreams, such as CD, DAT and magnetic hard disc.

Document History

DS/EN ISO/IEC 11172-3
May 24, 1995
Information technology - Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s - Part 3: Audio
This part of ISO/IEC 11172 specifies the coded representation of high quality audio for storage media and the method for decoding of high quality audio signals. The input of the encoder and the...
Advertisement