FORD - WSK-M2G379-A3

ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST FIX ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 December 2002
Status: inactive
Page Count: 8
scope:

1. SCOPE

The materials defined by these specifications are one-component moisture curing urethane adhesives with a standard fix behavior (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379- A3 and A6) due to cooling down to ambient temperature after application, a standard fix and non-conductive behavior (WSK-M2G379-A4), a low-conductive behavior (WSK-M2G379-A6) and a high shear modulus after complete curing (WSK-M2G379-A2 and A6).

Document History

April 23, 2004
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED MEDIUM SHEAR MODULUS, FAST FIX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesives with a standard fix behavior (WSK-M2G379-A1, -A5), a fast fix behavior (WSK-M2G379-A3 and...
WSK-M2G379-A3
December 11, 2002
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST FIX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesives with a standard fix behavior (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379- A3 and...
August 9, 2001
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST FIX
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behavi or (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379-A3 and...
October 10, 2000
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST FIX
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behavior (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379-A3) due to...
July 25, 1995
ADHESIVE, POLYURETHANE, ONE COMPONENT, WARM APPLIED, MEDIUM SHEAR MODULUS, FAST
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behaviour (WSK-M2G379-A1,-A5), a fast fix behaviour (WSK-M2G379-A3) due...

References

Advertisement