NPFC - MIL-I-16103

INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 June 1983
Status: active
Page Count: 10
scope:

This specification covers phase sequence indicators which indicate on polyphase alternating current (a.c.) circuits the order in which the voltage wave in each phase reaches its maximum positive value.

Phase sequence indicators shall be of the following types as specified (see 6.2):

Indicators covered by this specification are designated by the two-letter symbol "MR".

The style is designated by a two-digit number which signifies the size and shape as follows.

2 - 2-½ inch indicator with two indicator lamps

3 - 3-½ inch indicator with five indicator lamps

4 - 4-½ inch indicator with five indicator lamps

R - Round flange

S - Rectangular flange Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

B - Black dial, white lettering

W - White dial, black lettering

1 - 120 volts (V)

2 - 208 V

4 - 450 V

AC - 60 hertz (Hz)

AF - 400 Hz

AM - 25 to 1000 Hz

The unit shall be PHS for phase sequence.

intended Use:

The indicators are for determining the phase sequence of three-phase a.c. power systems.

Document History

February 24, 2021
Indicator, Phase Sequence, Switchboard and Panel
A description is not available for this item.
MIL-I-16103
June 17, 1983
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
This specification covers phase sequence indicators which indicate on polyphase alternating current (a.c.) circuits the order in which the voltage wave in each phase reaches its maximum positive...
October 21, 2030
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
March 6, 1967
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
February 10, 1965
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
June 30, 1964
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
February 6, 1964
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
November 21, 1952
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
May 27, 1952
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.
April 1, 1951
INDICATOR, PHASE SEQUENCE, SWITCHBOARD AND PANEL
A description is not available for this item.

References

Advertisement