CENELEC - EN 60099-5

Surge Arresters - Part 5: Selection and Application Recommendations

inactive
Organization: CENELEC
Publication Date: 1 October 1996
Status: inactive
Page Count: 62
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50

Document History

March 1, 2018
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It...
August 1, 2013
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in threephase systems with...
EN 60099-5
October 1, 1996
Surge Arresters - Part 5: Selection and Application Recommendations
A description is not available for this item.
October 1, 1993
Surge Arresters Part 5: Selection and Application Recommendations
A description is not available for this item.
Advertisement