FORD - WSK-M2G349-A10

ADHESIVES, ANAEROBIC, (AN) RETAINING

inactive
Organization: FORD
Publication Date: 19 July 2000
Status: inactive
Page Count: 14
scope:

1. SCOPE

The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by polymerization (not solvent evaporization) without significant shrinkage when confined between closely fitted metal parts in the absence of air.

Document History

May 21, 2021
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
October 18, 2019
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
September 27, 2011
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
October 10, 2003
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
March 28, 2003
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
May 10, 2002
ADHESIVES, ANAEROBIC, (AN) RETAINING
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
WSK-M2G349-A10
July 19, 2000
ADHESIVES, ANAEROBIC, (AN) RETAINING
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
January 16, 1998
ADHESIVES, ANAEROBIC, (AN) RETAINING
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
August 30, 1996
ADHESIVES, ANAEROBIC, (AN) RETAINING
A description is not available for this item.

References

Advertisement