FORD WSB-M3G223-A

TAPE, PRESSURE SENSITIVE, PROTECTIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH WSS-M99P111-A

inactive
Buy Now
Organization: FORD
Publication Date: 28 July 2006
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and will not transfer adhesive or cause substrate staining upon removal.

Document History

March 9, 2010
TAPE, PRESSURE SENSITIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and...
FORD WSB-M3G223-A
July 28, 2006
TAPE, PRESSURE SENSITIVE, PROTECTIVE, REMOVABLE (NON-STAINING) ***TO BE USED WITH WSS-M99P111-A
The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to 90 °C and...
October 26, 1994
TAPE, PRESSURE SENSITIVE, PROTECTIVE, REMOVABLE (NON-STAINING)
1. SCOPE The material defined by this specification is a polyethylene film with one side uniformly coated with low tack acrylic adhesive. The adhesive is pressure sensitive over the range of -40 to...

References

Advertisement