DIN 477-1
Gas cylinder valves rated for test pressures up to 300 bar; types, sizes and outlets
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 1990 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
June 1, 2012
Gas cylinder valves for cylinder test pressures up to and including 300 bar - Part 1: Valve inlet and outlet connections
This standard applies to cylinder valves according to DIN EN ISO 10297 for compressed, liquefied and dissolved gases.
This standard specifies the requirements for inlet and outlet connections of...
DIN 477-1
May 1, 1990
Gas cylinder valves rated for test pressures up to 300 bar; types, sizes and outlets
A description is not available for this item.