ECIA - EIA-741
Specification for Small Form Factor 133.35 mm (5.25 in) Disk Drives
| Organization: | ECIA |
| Publication Date: | 1 May 2002 |
| Status: | active |
| Page Count: | 15 |
scope:
This standard defines the dimensions and interconnections of 133.35 mm (5.25 in) small form factor disk drives.
The purpose of this standard is to define the external characteristics of small form factor disk drives so that products from different vendors may be used in the same mounting configurations.
The standard provides specifications on external dimensions, connectors, connector placement, mounting holes and interface pinouts to assist manufacturers in the systems integration of small form factor disk drives.
Document History