DLA - SMD-5962-87687 REV B
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 6 May 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Accuracy (±1.0 LSB) 01 HSDC-8920A, RDC14505-638 400 Hz resolver to digital converter ±2.6 arc minutes 02 HSDC-8920, RDC14505-639 400 Hz resolver to digital converter ±4.0 arc minutes 03 RDC14505-641 400 Hz resolver to digital converter, ±2.6 arc minutes 6 volt input
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VS) . . . . . . . . . . . . . . . . . +18 V dc Logic input voltage (VL) . . . . . . . . . . . . . . +15 V dc Reference input . . . . . . . . . . . . . . . . . . . 130 V rms Digital inputs . . . . . . . . . . . . . . . . . . . −0.3 V dc to VL Power dissipation (PD) . . . . . . . . . . . . . . . 270 mW 2/ Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (θJA) . . . . 28°C/W Junction temperature (TJ) . . . . .. . . . . . . . . 150°C
Supply voltage (VS) . . . . . . . . . . . . . . +11 V dc to +16.5 V dc Logic input voltage (VL) . . . . . . . . . . . +4 5 V dc to +15 V supply Ambient operating temperature range (TA) . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History