ISO 5593
Rolling Bearings - Vocabulary
| Organization: | ISO |
| Publication Date: | 15 August 1997 |
| Status: | inactive |
| Page Count: | 197 |
| ICS Code (Mechanical systems and components for general use (Vocabularies)): | 01.040.21 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard establishes a vocabulary of terms, with their definitions, applied in the field of rolling bearings and their technology.
NOTES
1 In addition to terms and definitions used in the three official ISO languages (English, French and Russian), this international Standard gives the equivalent terms and definitions in the German language; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.
2 Only terms which are particular to the pertinent field, or which in this field are defined in a particular way, are included.
Document History