DS/ISO 814
Rubber, vulcanized - Determination of adhesion to metal - Two-plate method
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 January 1988 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
scope:
The standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates. The method is applicable primarily to test pieces prepared in the laboratory under standard conditions, such as may be used to provide data for the development of rubber compounds and control of methods of manufacture.
Document History
DS/ISO 814
January 29, 1988
Rubber, vulcanized - Determination of adhesion to metal - Two-plate method
The standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates. The method is applicable primarily...