ASD-STAN - PREN 4501
Aerospace Series Bolts, Shouldered, Thin Hexigonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 September 1999 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 4501
September 30, 1999
Aerospace Series Bolts, Shouldered, Thin Hexigonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
September 1, 1998
Aerospace Series Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.