DS/ETS 300633

Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Low and medium capacity point-to-point DRRS operating in the frequency range 2,1 to 2,6 GHz

inactive, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial low and medium capacity Point-to-Point (P-P) digital fixed service radio relay equipment operating in the range 2,1 to 2,6 GHz. The requirements and limits given in this ETS are relevant to all environmental conditions for the chosen climatic class. Test methods are under study.

Document History

DS/ETS 300633
August 4, 1997
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Low and medium capacity point-to-point DRRS operating in the frequency range 2,1 to 2,6 GHz
This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial low and medium capacity Point-to-Point (P-P) digital fixed service radio relay equipment...

References

Advertisement