The present document describes the security features and mechanisms to bootstrap authentication and key agreement for application security. Candidate applications to use this bootstrapping mechanism...
The present document defines a set of media codecs, formats and transport/application protocols to enable the deployment of MBMS user services either over the MBMS bearer service or other UMTS Bearer...
The present document defines the USIM application for 3GPP telecom network operation. The present document specifies: - specific command parameters; - file structures; - contents of Efs (Elementary...
The present document defines the USIM application for 3G telecom network operation. The present document specifies: - specific command parameters; - file structures; - contents of Efs (Elementary...
The present document specifies the usage of IMS protocols to initiate and control PSS and MBMS Streaming and Download User Services based applications. It applies to IMS enabled UEs that also...
The present document specifies the usage of IMS protocols to initiate and control PSS and MBMS Streaming and Download User Services based applications. It applies to IMS enabled UEs that also...
The present document describes the stage 2 description (architectural solution and functionalities) for the MBMS Bearer Service, which includes, together with MBMS User Services defined in TS 26.346...
The present document is only informative. In case there are any contradiction between the present document and 26.346, then the 3GPP TS 26.346 takes precedence.