DLA - SMD-5962-92041

MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 March 1993
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specific RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG441A Quad, SPST analog switch 02 DG442A Quad, SPST analog switch

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

V+ to V− . . . . . . . . . . . . . . . . . . . . . . . 44 V dc GND to V−. . . . . . . . . . . . . . . . . . . . . . . 25 V dc Digital inputs to V− 2/. . . . . . . . . . . . . . . . (GND − 0.3 V dc) to 44 V dc VS, VD to V− 2/ . . . . . . . . . . . . . . (V−) −2 V dc to (V+) +2 V dc or 30 mA, whichever occurs first Current (any terminal), continuous . . . . . . . . . . 30 mA Current, S or D, pulsed, 1 ms, 10 percent duty cycle . 40 mA Power dissipation (PD): 3/ Case outline E at +75°C . . . . . . . . . . . . . . 900 mW Case outline 2 at +75°C . . . . . . . . . . . . . . 750 mW Junction temperature (TJ). . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds maximum) . . . +300°C Storage temperature range . . . . . . . . . .. . . . . −65°C to +150°C

V+ . . . . . . . . . . . . . . . . . . . . . . . . . . +15 V dc V− . . . . . . . . . . . . . . . . . . . . . . . . . . −15 V dc GND. . . . . . . . . . . . . . . . . . . . . . . . . . 0 V dc Ambient operating temperature range. . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 3, 2018
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 18, 2012
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2001
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 17, 1994
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92041
March 4, 1993
MICROCIRCUIT, LINEAR, ANALOG SWITCH, SPST, 4-CHANNEL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement