ETSI - ETS 300 326-2
Radio Equipment and Systems (RES); Terrestrial Flight Telephone System (TFTS); Part 2: Speech Services, Radio Interface
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 307 |
scope:
This European Telecommunication Standard (ETS) specifies the minimum technical requirements of the radio interface that the TFTS shall support to provide a panEuropean terrestrial aeronautical public correspondence service.
This ETS contains the specification of equipment for the provision of a terrestrial aeronautical public correspondence service working in the frequency spectrum bands allocated at the World Administrations Radio Conference 1992 (WARC 92) (1 670 - 1 675 MHz and 1 800 - 1 805 MHz).
This ETS fully specifies aspects of the radio interface and Terrestrial Flight Telephone System (TFTS) ground network required to maintain inter-operability of equipment. ERC Decision ERC/DEC (92)01 [1] is applicable to the TFTS frequency spectrum within Europe.
An I-ETS is being prepared which covers aspects of conformance testing for TFTS aircraft mobile stations.
The specification of data application and facsimile will be the subject of a further I-ETS.
Document History