IEC 61992-3

Railway applications – Fixed installations – DC switchgear – Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2006
Status: inactive
Page Count: 48
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 61992 specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems.

NOTE 1 Switchgear assemblies, electromagnetic compatibility (EMC) and dependability are not covered in this standard, but rather by other parts of the IEC 61992 series or other documents as indicated in IEC 61992-1.

NOTE 2 In this standard, the word "unit" means "disconnector and/or switch-disconnector and/or earthing switch" as defined in 3.1.5, 3.1.6 and 3.1.7 of IEC 61992-1.

NOTE 3 Disconnectors, switch-disconnectors and earthing switches may have electrically latched mechanisms and, in such cases, may be indicated with the current term of "power contactors".

Document History

September 1, 2015
Railway applications – Fixed installations – DC switchgear – Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
This part of IEC 61992 specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems. NOTE 1 Switchgear...
September 1, 2015
AMENDMENT 1 Railway applications – Fixed installations – DC switchgear – Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
A description is not available for this item.
IEC 61992-3
February 1, 2006
Railway applications – Fixed installations – DC switchgear – Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
This part of IEC 61992 specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems. NOTE 1 Switchgear...
February 1, 2001
Railway Applications - Fixed Installations - DC Switchgear - Part 3: Indoor Disconnectors and Switch Disconnectors
A description is not available for this item.

References

Advertisement