DLA - A-A-55156

RESISTORS, FIXED, WIREWOUND, INDUCTIVE, POWER TYPE

inactive
Organization: DLA
Publication Date: 11 June 1992
Status: inactive
Page Count: 4
scope:

This commercial item description (CID) covers the general requirements for wirewound, power type, resistors. These resistors are an all welded construction and rugged, flame resistant conformal vitreous enamel coating to ensure successful performance under high temperatures, Resistors supplied to this (CID) have hollow core construction which accommodates rigid mounting with brackets or through bolts.

Document History

June 10, 2002
RESISTORS, FIXED, WIREWOUND, INDUCTIVE, POWER TYPE
A description is not available for this item.
A-A-55156
June 11, 1992
RESISTORS, FIXED, WIREWOUND, INDUCTIVE, POWER TYPE
This commercial item description (CID) covers the general requirements for wirewound, power type, resistors. These resistors are an all welded construction and rugged, flame resistant conformal...
Advertisement