ASD-STAN - PREN 4129

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 March 1993
Status: inactive
Page Count: 10

Document History

March 14, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 4129
March 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement