FORD ESB-M1P24-A
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, SPECIAL EXTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 September 1979 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die cast and zinc alloy surfaces.
Document History
July 28, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die...
FORD ESB-M1P24-A
September 28, 1979
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, SPECIAL EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die...
September 28, 1979
PLATING, BRIGHT OR LOW GLOSS DECORATIVE, ZINC ALLOY-, SPECIAL EXTERIOR
A description is not available for this item.