DS/EN 301069-3 V1.2.2

Integrated Services Digital Network (ISDN); Signalling System No.7; ISDN User Part (ISUP); Application transport mechanism; Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document contains the validation (conformance) test specification for the Application Transport Mechanism defined in EN 301 069-1 [1]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification for the Application Transport Mechanism of the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. It does not deal with compatibility testing.

Document History

DS/EN 301069-3 V1.2.2
July 15, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7; ISDN User Part (ISUP); Application transport mechanism; Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document contains the validation (conformance) test specification for the Application Transport Mechanism defined in EN 301 069-1 [1]. The present document applies only to exchanges...
Advertisement