DLA - DESC-DWG-87015 REV C

RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT 28 PIN, LEADLESS CHIP CARRIER

inactive
Organization: DLA
Publication Date: 31 August 1993
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for a 28 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.

The complete part number shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with figure 1.

The resistance value designations shall be in accordance with MIL-R-83401.

Resistor networks are available in characteristics C, H, or V in accordance with MIL-R-83401 (see 3.2).

intended Use:

Resistor networks are used in surface mounting applications where space is a major concern.

Document History

November 9, 2018
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 28 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 28 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
June 14, 2012
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, 28 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 28 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
December 17, 2002
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT 28 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
August 29, 2000
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT 28 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 28 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
DESC-DWG-87015 REV C
August 31, 1993
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT 28 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 28 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages. The complete...
May 10, 1989
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT 28 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.

References

Advertisement