NPFC - MIL-O-16485
OHMMETERS, INSULATION-RESISTANCE-INDICATING, PORTABLE
| Organization: | NPFC |
| Publication Date: | 21 March 1962 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers portable insulation
resistance-indicatin
Classification. - The ohmmeters shall be furnished in the following types, as specified:
Type GC - General purpose, 0 to 100 meg-ohm range, 500 volt source, 1/ constant voltage, hand-driven generator type.
Type GM - General purpose, 0 to 1000 meg-ohm range, 500 volt source, 1/ constant voltage, hand-driven generator type.
Type PC -Pocket size, 0 to 100 megohm range, 500 volt source, 1/ hand-driven generator type.
Type PM - Pocket size, 0 to 1000 megohm range, 500 volt source, 1/ hand-driven generator type.
1/ The 500 volt rating is nominal and deviations from this value are acceptable provided the tests of section 4 are met.
intended Use:
Types GC and GM ohmmeters are intended for use in determining the insulation resistance of electric circuits and equipment where reasonable accuracy and fair portability are required. Type GC... View More
Document History