DS/EN 301060-5 V1.1.3

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Basic call control; Enhancement at the "b" service entry point for Virtual Private Network (VPN) applications; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fifth part of EN 301 060 is applicable to the basic call control extensions at the "b" service entry point for Virtual Private Network (VPN) applications for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point (as defined in ITU-T Recommendation I.411 [13]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [12]). The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the network side for the ISDN DSS1 basic call control extensions at the "b" service entry point for VPN applications as specified in EN 301 060-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11].

Document History

DS/EN 301060-5 V1.1.3
July 8, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Basic call control; Enhancement at the "b" service entry point for Virtual Private Network (VPN) applications; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
This fifth part of EN 301 060 is applicable to the basic call control extensions at the "b" service entry point for Virtual Private Network (VPN) applications for the pan-European Integrated Services...
Advertisement