CSA ISO/IEC 10612-2
Information Technology - International Standardized Profile RD - Relaying the MAC Service Using Transparent Bridging - Part 2: CSMA/CD LAN Subnetwork-Dependent, Media-Dependent requirements
Organization: | CSA |
Publication Date: | 1 April 1996 |
Status: | inactive |
Page Count: | 15 |
scope:
ISO/IEC ISP 10612 is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) Local Area Network environment It specifies a combination of OSI standards that collectively provide a MAC relay function.
This part of ISO/EC ISP 10612 specifies requirements dependent on the type of subnetwork and applicable to an interworking unit which is attached to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork and relaying to another subnetwork not necessarily of the same type.