DS/EN ISO 8178-2

Reciprocating internal combustion engines - Exhaust emission measurement - Part 2: Measurement of gaseous and particulate exhaust emissions at site

inactive, Most Current
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 32
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 8178, together with ISO 8178-1, specifies the measurement and evaluation methods for gaseous and particulate exhaust emission from reciprocating internal combustion engines (RIC engines) under steady-state conditions at site, necessary for determining one weighted value for each exhaust gas pollutant. Various combinations of engine load and speed reflect different engine applications.

Document History

DS/EN ISO 8178-2
January 15, 1997
Reciprocating internal combustion engines - Exhaust emission measurement - Part 2: Measurement of gaseous and particulate exhaust emissions at site
This part of ISO 8178, together with ISO 8178-1, specifies the measurement and evaluation methods for gaseous and particulate exhaust emission from reciprocating internal combustion engines (RIC...
Advertisement