DS/ETS 300836-2

Broadband Radio Access Networks (BRAN) - HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 - Conformance testing specification - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 10 August 1998
Status: active
ICS Code (Radiocommunications in general): 33.060.01
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the RES HIPERLAN protocol as specified in ETS 300 652 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]. The supplier of a protocol implementation which is claimed to conform to ETS 300 652 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

DS/ETS 300836-2
August 10, 1998
Broadband Radio Access Networks (BRAN) - HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 - Conformance testing specification - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the RES HIPERLAN protocol as specified in ETS 300 652 [1] in compliance...
Advertisement