ISO/IEC 15415

Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2004
Status: inactive
Page Count: 56
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15415

- specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to two-dimensional matrix symbologies;

- defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality;

- gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action.

This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

Document History

September 19, 2023
Information technology, Automatic identification and data capture techniques — Bar code symbol print quality test specification — Two-dimensional symbols
This document — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the...
December 15, 2011
Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols
This International Standard — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
October 1, 2008
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 15415 — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
ISO/IEC 15415
June 15, 2004
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
This part of ISO/IEC 15415 — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...

References

Advertisement