CENELEC - EN 62271-201

High-voltage switchgear and controlgear Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: CENELEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 90
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

July 1, 2014
High-voltage switchgear and controlgear - Part 201: AC solidinsulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for prefabricated solid-insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV...
EN 62271-201
October 1, 2006
High-voltage switchgear and controlgear Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.

References

Advertisement