DS/EN 50117-1

Coaxial cables - Part 1: Generic specification

active
Organization: DS
Publication Date: 14 August 2002
Status: active
Page Count: 15
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard covers coaxial cables for use in analogue and digital systems. This standard should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this standard operate in transverse electromagnetic mode (TEM) and are suitable for use in a wide range of digital and analogue applications including CATV, radio frequency systems, instrumentation, broadcasting, telecommunications and data network systems. Various constructions and materials provide for indoor and outdoor applications, including underground and overhead installations, and other environmental protection characteristics. Generally, cables are designed for use in 50 Ohm and 75 Ohm characteristic impedance systems, although other types (e.g. 93/95 Ohm) are also covered. Coaxial cables defined by this standard may be incorporated into hybrid cable constructions with optical fibre or multi-element cable components. All cables covered by this standard may be subjected to voltages greater than 50 V a.c. or 75 V d.c. However, these cables are not intended for direct connection to the mainselectricity supply or other low impedance sources.

Document History

April 1, 2019
Coaxial cables – Part 1: Generic specification
This document covers coaxial cables for use in analogue and digital systems. This document should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this document operate in...
July 5, 2013
Coaxial cables - Part 1: Generic specification
This European Standard covers coaxial cables for use in analogue and digital systems. This standard should be used in conjunction with EN 50290 1 1.Coaxial cables covered by this standard operate in...
December 15, 2006
Coaxial cables - Part 1: Generic specification
Amendment. This European Standard covers coaxial cables for use in analogue and digital systems. This standard should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this standard...
DS/EN 50117-1
August 14, 2002
Coaxial cables - Part 1: Generic specification
This European Standard covers coaxial cables for use in analogue and digital systems. This standard should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this standard operate in...
November 6, 1997
Coaxial cables used in cabled distribution networks - Part 1: Generic specification
This standard establishes the requirements and applicable tests for coaxial cables with characteristic impedance of 75 ohm used in CATV networks. This standard takes into account the IEC 96...
October 22, 1997
Coaxial cables used in cabled distribution networks - Part 1: Generic specification
This standard establishes the requirements and applicable tests for coaxial cables with characteristic impedance of 75 ohm used in CATV networks. This standard takes into account the IEC 96...
September 6, 1995
Coaxial cables used in cabled distribution networks - Part 1: Generic specification
This standard establishes the requirements and applicable tests for coaxial cables with characteristic impedance of 75 ohm used in CATV networks. This standard takes into account the IEC 96...
Coaxial cables - Part 1: Generic specification
This European Standard covers coaxial cables for use in analogue and digital systems. This standard should be used in conjunction with EN 50290-1-1. Coaxial cables covered by this standard operate in...
Advertisement