DS/EN ISP 10612-3
Information technology - International Standardized Profile RD - Relaying the MAC service using transparent bridging - Part 3: Token Ring LAN subnetwork-dependent, media-dependent requirements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 August 1996 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of this ISP specifies requirements that are dependent on the type of subnetwork. It is applicable to an interworking unit which is attached to an ISO/IEC 8802-5 Token Ring LAN subnetwork and is relaying to another LAN subnetwork, not necessarily of the same type.
Document History
DS/EN ISP 10612-3
August 21, 1996
Information technology - International Standardized Profile RD - Relaying the MAC service using transparent bridging - Part 3: Token Ring LAN subnetwork-dependent, media-dependent requirements
This part of this ISP specifies requirements that are dependent on the type of subnetwork. It is applicable to an interworking unit which is attached to an ISO/IEC 8802-5 Token Ring LAN subnetwork...