ISO 6622-2
Internal combustion engines Piston rings Part 2: Rectangular rings made of steel
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Engine block and internal components): | 43.060.10 |
Document History
November 1, 2013
Internal combustion engines - Piston rings - Part 2: Rectangular rings made of steel
This part of ISO 6622 specifies the essential dimensional features of rectangular rings made of steel, types R, B, BA, and M having nominal diameters from 30 mm up to and including 160 mm, used in...
ISO 6622-2
October 1, 2003
Internal combustion engines Piston rings Part 2: Rectangular rings made of steel
A description is not available for this item.