FORD - WSB-M28G25-A

GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT

inactive
Organization: FORD
Publication Date: 30 January 1992
Status: inactive
Page Count: 9

Document History

September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, 5.6 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT
1. SCOPE 1.1 ÑWSB-M28G24-A The material defined by this specification is a grade of laminated solar tint float glass which will meet test requirements of the government standards for the country of...
WSB-M28G25-A
January 30, 1992
GLASS, SAFETY, LAMINATED FLOAT, 5.6 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT
A description is not available for this item.
Advertisement