CTA-766-A

U.S. and Canadian Region Rating Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory information using ATSC A/65-A Program and System Information Protocol (PSIP)

inactive
Organization: CTA
Publication Date: 1 April 2001
Status: inactive
Page Count: 27
scope:

This standard augments ATSC A/65-A and SCTE DVS-097r7. Along with the above two standards, this standard designates the RRT which provides the receiver with the definition of the rating system and the Content Advisory Descriptors which provides the receiver with the specific program rating for each program. Specifically, this standard specifies the exact syntax to be used to define the U.S. and Canadian Rating Region Tables (RRT) in accordance with ATSC A/65-A Section 6.4, as well as the exact syntax to be used in the Content Advisory Descriptors that convey the rating information for each program in accordance with ATSC A/65-A Section 6.7.4. Thus DTV receivers may block unwanted programs as determined by the user.

This standard does not indicate and is not meant to imply techniques or procedures for blocking at the DTV receiver (for example, remote control, other human interface devices, on-screen displays and/or graphical user interfaces).

Document History

December 1, 2013
U.S. and Canadian Region Rating Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory Information Using ATSC Program and System Information Protocol (PSIP)
This standard augments ATSC A/65 [A65] and designates a) the RRT which provides the receiver with the definition of the rating system and b) the Content Advisory Descriptors which provide the...
April 1, 2008
U.S. and Canadian Rating Region Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory Information Using ATSC Program and System Information Protocol (PSIP)
CEA-766-C augments ATSC A/65C and designates a) the RRT which provides the receiver with the definition of the rating system and b) the Content Advisory Descriptors which provide the receiver with...
July 1, 2006
U.S. and Canadian Rating Region Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory Information Using ATSC Program and System Information Protocol (PSIP)
CEA-766-B augments ATSC A/65C and designates the RRT which provides the receiver with the definition of the rating system and the Content Advisory Descriptors which provide the receiver with the...
April 1, 2001
U.S. and Canadian Rating Region Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory Information Using ATSC A/65-A Program and System Information Protocol (PSIP)
This standard augments ATSC A/65-A and SCTE DVS-097r7. Along with the above two standards, this standard designates the RRT which provides the receiver with the definition of the rating system and...
CTA-766-A
April 1, 2001
U.S. and Canadian Region Rating Tables (RRT) and Content Advisory Descriptors for Transport of Content Advisory information using ATSC A/65-A Program and System Information Protocol (PSIP)
This standard augments ATSC A/65-A and SCTE DVS-097r7. Along with the above two standards, this standard designates the RRT which provides the receiver with the definition of the rating system and...
September 1, 1998
U.S. Region Rating Table (RRT) and Content Advisory Descriptor for Transport of Content Advisory Information Using ATSC A/65 Program and System Information Protocol (PSIP)
This standard augments ATSC Standard N65 23 Dec 1997 and SCTE DVS-097 Rev. 7, i0 Nov 1997 which are identical and are both titled Program and System Information Protocol for Terrestrial Broadcast and...

References

Advertisement